Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7S25-1CSGA225C

Description
IC FPGA 150 I/O 225CSGA Product overview: XC7S25-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S25-1CSGA225C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 150 I/O 225CSGA Product overview: XC7S25-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S25-1CSGA225C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7S25-1CSGA225C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S25-1CSGA225C
FPGA Programmable Logic Device 696-XC7S25-1CSGA225C
IC FPGA 150 I/O 225CSGA Product overview: XC7S25-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S25-1CSGA225C can be used for catalog matching and distributor lookup.

IC FPGA 150 I/O 225CSGA Product overview: XC7S25-1CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S25-1CSGA225C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265121-XC7S25-1CSGA225C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265121-XC7S25-1CSGA225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265121-XC7S25-1CSGA225C
Win Source Part Number: 1265121-XC7S25-1CSGA 225C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 1825 Number of Logic Elements/Cells: 23360 Total RAM Bits: 1658880 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2114 Base Product Number: XC7S25

Win Source Part Number: 1265121-XC7S25-1CSGA225C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 1825
Number of Logic Elements/Cells: 23360
Total RAM Bits: 1658880
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 225-LFBGA, CSPBGA
Supplier Device Package: 225-CSGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2114
Base Product Number: XC7S25

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225C
Embedded - FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225C
IC FPGA 150 I/O 225CSGA

IC FPGA 150 I/O 225CSGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 150 1658880 23360 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S25-1CSGA225C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S25-1CSGA225C
FPGAs (Field Programmable Gate Array) XC7S25-1CSGA225C
IC FPGA 150 I/O 225CSGA

IC FPGA 150 I/O 225CSGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7S25-1CSGA225C 1265121-XC7S25-1CSGA225C XC7S25-1CSGA225C XC7S25-1CSGA225C XC7S25-1CSGA225C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 23360 23360 23360 23360
Package Type Other; Tray Other; 225-LFBGA, CSPBGA Other; 225-LFBGA, CSPBGA
User I/Os 150 pins 150 pins 150 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details