Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Product Status: Active
Number of LABs/CLBs: 1000
Total RAM Bits: 368640
Number of I/O: 100
Voltage - Supply: 0.92V ~ 0.98V
IC FPGA 100 I/O 225CSBGA Product overview: XC7S15-L1CSGA225I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S15-L1CSGA225
IC FPGA 100 I/O 225CSBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA
IC FPGA 100 I/O 225CSBGA
IC FPGA 100 I/O 225CSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7S15-L1CSGA225I | XC7S15-L1CSGA225I | XC7S15-L1CSGA225I | XC7S15-L1CSGA225I | XC7S15-L1CSGA225I | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 0.92V ~ 0.98V | Other; 1 V | Other; 0.92V ~ 0.98V | Other | Other; 0.92V ~ 0.98V | |
| Logic Cells / Logic Blocks | 12800 | 12800 | 12800 | |||
| Package Type | Other; Tray | Other; 225-LFBGA, CSPBGA | PBGA | Other; 225-LFBGA, CSPBGA |