Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7S15-2CSGA225C

Description
Win Source Part Number: 1350560-XC7S15-2CSGA 225C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S15
Request a Quote Datasheet
Description
Win Source Part Number: 1350560-XC7S15-2CSGA 225C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350560-XC7S15-2CSGA225C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350560-XC7S15-2CSGA225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350560-XC7S15-2CSGA225C
Win Source Part Number: 1350560-XC7S15-2CSGA 225C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 12800 Total RAM Bits: 368640 Voltage - Supply: 0.95V ~ 1.05V Mounting Type: Surface Mount Package / Case: 225-LFBGA, CSPBGA Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Base Product Number: XC7S15

Win Source Part Number: 1350560-XC7S15-2CSGA225C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 368640
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Package / Case: 225-LFBGA, CSPBGA
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD
Base Product Number: XC7S15

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7S15-2CSGA225C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S15-2CSGA225C
FPGA Programmable Logic Device 696-XC7S15-2CSGA225C
IC FPGA 100 I/O 225CSBGA Product overview: XC7S15-2CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S15-2CSGA225C can be used for catalog matching and distributor lookup.

IC FPGA 100 I/O 225CSBGA Product overview: XC7S15-2CSGA225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S15-2CSGA225C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7S15-2CSGA225C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S15-2CSGA225C
FPGAs (Field Programmable Gate Array) XC7S15-2CSGA225C
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S15-2CSGA225C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S15-2CSGA225C
Embedded - FPGAs (Field Programmable Gate Array) XC7S15-2CSGA225C
IC FPGA 100 I/O 225CSBGA

IC FPGA 100 I/O 225CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S15-2CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S15-2CSGA225C
FPGAs (Field Programmable Gate Array) XC7S15-2CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S15-2CSGA225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S15-2CSGA225C
FPGAs (Field Programmable Gate Array) XC7S15-2CSGA225C
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 225-LFBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1350560-XC7S15-2CSGA225C 696-XC7S15-2CSGA225C XC7S15-2CSGA225C XC7S15-2CSGA225C XC7S15-2CSGA225C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12800 12800 12800 12800
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details