Win Source Part Number: 1105701-XC7S15-1FTGB
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 368640
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 196-LBGA, CSPBGA
Supplier Device Package: 196-CSBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2226
Base Product Number: XC7S15
IC FPGA 100 I/O 196CSBGA Product overview: XC7S15-1FTGB196C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S15-1FTGB196C
IC FPGA 100 I/O 196CSBGA
IC FPGA 100 I/O 196CSBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 100 368640 12800 196-LBGA, CSPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1105701-XC7S15-1FTGB196C | 696-XC7S15-1FTGB196C | XC7S15-1FTGB196C | XC7S15-1FTGB196C | XC7S15-1FTGB196C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 12800 | 12800 | 12800 | 12800 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |