Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7S100-2FGGA676I

Description
IC FPGA 400 I/O 676FPBGA Product overview: XC7S100-2FGGA676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S100-2FGGA676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 400 I/O 676FPBGA Product overview: XC7S100-2FGGA676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S100-2FGGA676 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7S100-2FGGA676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7S100-2FGGA676I
FPGA Programmable Logic Device 696-XC7S100-2FGGA676I
IC FPGA 400 I/O 676FPBGA Product overview: XC7S100-2FGGA676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S100-2FGGA676 I can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FPBGA Product overview: XC7S100-2FGGA676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S100-2FGGA676I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265107-XC7S100-2FGGA676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265107-XC7S100-2FGGA676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265107-XC7S100-2FGGA676I
Win Source Part Number: 1265107-XC7S100-2FGG A676I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 8000 Number of Logic Elements/Cells: 102400 Total RAM Bits: 4423680 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 676-BGA Supplier Device Package: 676-FPBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-2162,XC7S100-2FG GA676I Base Product Number: XC7S100

Win Source Part Number: 1265107-XC7S100-2FGGA676I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 4423680
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BGA
Supplier Device Package: 676-FPBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-2162,XC7S100-2FGGA676I
Base Product Number: XC7S100

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA676I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA676I
FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I
IC FPGA 400 I/O 676FPBGA

IC FPGA 400 I/O 676FPBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA676I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA676I
Embedded - FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I
IC FPGA 400 I/O 676FPBGA

IC FPGA 400 I/O 676FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA676I
FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7S100-2FGGA676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7S100-2FGGA676I
FPGAs (Field Programmable Gate Array) XC7S100-2FGGA676I
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7S100-2FGGA676I 1265107-XC7S100-2FGGA676I XC7S100-2FGGA676I XC7S100-2FGGA676I XC7S100-2FGGA676I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 102400 102400 102400 102400
Package Type Other; Tray Other; 676-BGA Other; 676-BGA
User I/Os 400 pins 400 pins 400 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details