IC FPGA 400 I/O 676FPBGA Product overview: XC7S100-2FGGA676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7S100-2FGGA676
Win Source Part Number: 1265108-XC7S100-2FGG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 8000
Number of Logic Elements/Cells: 102400
Total RAM Bits: 4423680
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BGA
Supplier Device Package: 676-FPBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7S100
IC FPGA 400 I/O 676FPBGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA
Spartan®-7 Field Programmable Gate Array (FPGA) IC 400 4423680 102400 676-BGA
IC FPGA 400 I/O 676FPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7S100-2FGGA676C | 1265108-XC7S100-2FGGA676C | XC7S100-2FGGA676C | XC7S100-2FGGA676C | XC7S100-2FGGA676C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 102400 | 102400 | 102400 | 102400 | |
| Package Type | Other; Tray | Other; 676-BGA | Other; 676-BGA | ||
| User I/Os | 400 pins | 400 pins | 400 pins |