Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K420T-L2FFG901E

Description
Win Source Part Number: 1012896-XC7K420T-L2F FG901E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 901-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K420
Request a Quote Datasheet
Description
Win Source Part Number: 1012896-XC7K420T-L2F FG901E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 901-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1012896-XC7K420T-L2FFG901E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1012896-XC7K420T-L2FFG901E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1012896-XC7K420T-L2FFG901E
Win Source Part Number: 1012896-XC7K420T-L2F FG901E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 380 Number of LABs/CLBs: 32575 Number of Logic Elements/Cells: 416960 Total RAM Bits: 30781440 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 900-BBGA, FCBGA Supplier Device Package: 901-FCBGA (31x31) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K420

Win Source Part Number: 1012896-XC7K420T-L2FFG901E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 380
Number of LABs/CLBs: 32575
Number of Logic Elements/Cells: 416960
Total RAM Bits: 30781440
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 900-BBGA, FCBGA
Supplier Device Package: 901-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7K420

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7K420T-L2FFG901E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K420T-L2FFG901E
FPGA Programmable Logic Device 696-XC7K420T-L2FFG901E
IC FPGA 380 I/O 901FCBGA / series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Product overview: XC7K420T-L2FFG901E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K420T-L2FFG90 1E can be used for catalog matching and distributor lookup.

IC FPGA 380 I/O 901FCBGA / series Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA Product overview: XC7K420T-L2FFG901E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K420T-L2FFG901E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFG901E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K420T-L2FFG901E
FPGAs (Field Programmable Gate Array) XC7K420T-L2FFG901E
Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 380 30781440 416960 900-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7K420T-L2FFG901E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7K420T-L2FFG901E
Embedded - FPGAs (Field Programmable Gate Array) XC7K420T-L2FFG901E
IC FPGA 380 I/O 901FCBGA

IC FPGA 380 I/O 901FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1012896-XC7K420T-L2FFG901E 696-XC7K420T-L2FFG901E XC7K420T-L2FFG901E XC7K420T-L2FFG901E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 416960 416960 416960 416960
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details