Win Source Part Number: 1383890-XC7K410T-L2F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: Kintex®-7
Package: Tray
Standard Package: 1 pcs
Number of I/O: 400
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Voltage - Supply: 0.97V ~ 1.03V
Mounting Type: Surface Mount
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Amd
Base Product Number: XC7K410
Moisture Sensitivity Level (MSL): 4 (72 Hours)
IC FPGA 400 I/O 676FCBGA Product overview: XC7K410T-L2FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K410T-L2FBG67
IC FPGA 400 I/O 676FCBGA
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1383890-XC7K410T-L2FBG676E | 696-XC7K410T-L2FBG676E | XC7K410T-L2FBG676E | XC7K410T-L2FBG676E |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 406720 | 406720 | 406720 | 406720 |
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | |
| Supply Voltage | Other; 0.97V ~ 1.03V | Other; 1.2 V to 3.3 V | Other; 0.97V ~ 1.03V | |
| Package Type | Other; Tray | Other; 676-BBGA, FCBGA |