Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-3FBG676E

Description
Win Source Part Number: 1009025-XC7K410T-3FB G676E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K410
Request a Quote Datasheet
Description
Win Source Part Number: 1009025-XC7K410T-3FB G676E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1009025-XC7K410T-3FBG676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1009025-XC7K410T-3FBG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1009025-XC7K410T-3FBG676E
Win Source Part Number: 1009025-XC7K410T-3FB G676E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Kintex®-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 31775 Number of Logic Elements/Cells: 406720 Total RAM Bits: 29306880 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7K410

Win Source Part Number: 1009025-XC7K410T-3FBG676E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Kintex®-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 31775
Number of Logic Elements/Cells: 406720
Total RAM Bits: 29306880
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7K410

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7K410T-3FBG676E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K410T-3FBG676E
FPGA Programmable Logic Device 696-XC7K410T-3FBG676E
IC FPGA 400 I/O 676FCBGA Product overview: XC7K410T-3FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K410T-3FBG676 E can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FCBGA Product overview: XC7K410T-3FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K410T-3FBG676E can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7K410T-3FBG676E
Embedded - FPGAs (Field Programmable Gate Array) XC7K410T-3FBG676E
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7K410T-3FBG676E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K410T-3FBG676E
FPGAs (Field Programmable Gate Array) XC7K410T-3FBG676E
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 29306880 406720 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1009025-XC7K410T-3FBG676E 696-XC7K410T-3FBG676E XC7K410T-3FBG676E XC7K410T-3FBG676E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 406720 406720 406720 406720
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1.2 V to 3.3 V Other; 0.97V ~ 1.03V
Package Type Other; Tray Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details