Advanced Micro Devices, Inc. OEM Souring XC7K35T-2FGG484I

Description
Category: OEM Souring Win Source Part Number: 1463267-XC7K35T-2FGG 484I Manufacturer: Amd
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463267-XC7K35T-2FGG 484I Manufacturer: Amd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463267-XC7K35T-2FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463267-XC7K35T-2FGG 484I Manufacturer: Amd

Category: OEM Souring
Win Source Part Number: 1463267-XC7K35T-2FGG484I
Manufacturer: Amd

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463267-XC7K35T-2FGG484I
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 32 pins
Propagation Delay 15 ns
View Details
DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
Serializers, Deserializers - ISL34340INZ-T13CT-ND - DigiKey
Renesas Electronics Corporation
Specs
Device Type SERDES
Package Type TQFP; Other; 64-TQFP Exposed Pad
Pins 64
View Details