Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7K325T-L2FBG676E

Description
IC FPGA 400 I/O 676FCBGA Product overview: XC7K325T-L2FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K325T-L2FBG67 6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 400 I/O 676FCBGA Product overview: XC7K325T-L2FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K325T-L2FBG67 6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7K325T-L2FBG676E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K325T-L2FBG676E
FPGA Programmable Logic Device 696-XC7K325T-L2FBG676E
IC FPGA 400 I/O 676FCBGA Product overview: XC7K325T-L2FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K325T-L2FBG67 6E can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FCBGA Product overview: XC7K325T-L2FBG676E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K325T-L2FBG676E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1356706-XC7K325T-L2FBG676E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1356706-XC7K325T-L2FBG676E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1356706-XC7K325T-L2FBG676E
Win Source Part Number: 1356706-XC7K325T-L2F BG676E Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Kintex®-7 Package: Tray Product Status: Active Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Base Product Number: XC7K325 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.97V ~ 1.03V Number of Logic Elements/Cells: 326080 Total RAM Bits: 16404480 Number of I/O: 400 Number of LABs/CLBs: 25475

Win Source Part Number: 1356706-XC7K325T-L2FBG676E
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Kintex®-7
Package: Tray
Product Status: Active
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Base Product Number: XC7K325
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.97V ~ 1.03V
Number of Logic Elements/Cells: 326080
Total RAM Bits: 16404480
Number of I/O: 400
Number of LABs/CLBs: 25475

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K325T-L2FBG676E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K325T-L2FBG676E
FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676E
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7K325T-L2FBG676E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K325T-L2FBG676E
FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676E
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 16404480 326080 676-BBGA, FCBGA

Buy Now
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7K325T-L2FBG676E
Embedded - FPGAs (Field Programmable Gate Array) XC7K325T-L2FBG676E
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7K325T-L2FBG676E 1356706-XC7K325T-L2FBG676E XC7K325T-L2FBG676E XC7K325T-L2FBG676E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 326080 326080 326080 326080
Package Type Other; Tray Other; 676-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 400 pins 400 pins 400 pins
Unlock Full Specs
to access all available technical data