Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I

Description
Win Source Part Number: 1380318-XC7K160T-2FB 676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Kintex®-7 Package: Tray Product Status: Active Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Base Product Number: XC7K160 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.97V ~ 1.03V Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Number of I/O: 400 Number of LABs/CLBs: 12675
Request a Quote Datasheet
Description
Win Source Part Number: 1380318-XC7K160T-2FB 676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Kintex®-7 Package: Tray Product Status: Active Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Base Product Number: XC7K160 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.97V ~ 1.03V Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Number of I/O: 400 Number of LABs/CLBs: 12675
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1380318-XC7K160T-2FB676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1380318-XC7K160T-2FB676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1380318-XC7K160T-2FB676I
Win Source Part Number: 1380318-XC7K160T-2FB 676I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Kintex®-7 Package: Tray Product Status: Active Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Base Product Number: XC7K160 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.97V ~ 1.03V Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Number of I/O: 400 Number of LABs/CLBs: 12675

Win Source Part Number: 1380318-XC7K160T-2FB676I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Kintex®-7
Package: Tray
Product Status: Active
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Base Product Number: XC7K160
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.97V ~ 1.03V
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Number of I/O: 400
Number of LABs/CLBs: 12675

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7K160T-2FB676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K160T-2FB676I
FPGA Programmable Logic Device 696-XC7K160T-2FB676I
IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-2FB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-2FB676I can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-2FB676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-2FB676I can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I
Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7K160T-2FB676I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I
FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7K160T-2FB676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I
FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7K160T-2FB676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K160T-2FB676I
FPGAs (Field Programmable Gate Array) XC7K160T-2FB676I
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1380318-XC7K160T-2FB676I 696-XC7K160T-2FB676I XC7K160T-2FB676I XC7K160T-2FB676I XC7K160T-2FB676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 162240 162240 162240 162240
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1.2 V to 3.3 V Other; 0.97V ~ 1.03V Other; 0.97V ~ 1.03V
Package Type Other; Tray Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details