Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7K160T-1FF676C

Description
IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-1FF676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-1FF676C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-1FF676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-1FF676C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7K160T-1FF676C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7K160T-1FF676C
FPGA Programmable Logic Device 696-XC7K160T-1FF676C
IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-1FF676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-1FF676C can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FCBGA Product overview: XC7K160T-1FF676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7K160T-1FF676C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1380316-XC7K160T-1FF676C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1380316-XC7K160T-1FF676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1380316-XC7K160T-1FF676C
Win Source Part Number: 1380316-XC7K160T-1FF 676C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Kintex®-7 Package: Tray Product Status: Active Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Base Product Number: XC7K160 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.97V ~ 1.03V Number of Logic Elements/Cells: 162240 Total RAM Bits: 11980800 Number of I/O: 400 Number of LABs/CLBs: 12675

Win Source Part Number: 1380316-XC7K160T-1FF676C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Kintex®-7
Package: Tray
Product Status: Active
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Base Product Number: XC7K160
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.97V ~ 1.03V
Number of Logic Elements/Cells: 162240
Total RAM Bits: 11980800
Number of I/O: 400
Number of LABs/CLBs: 12675

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7K160T-1FF676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K160T-1FF676C
FPGAs (Field Programmable Gate Array) XC7K160T-1FF676C
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7K160T-1FF676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7K160T-1FF676C
FPGAs (Field Programmable Gate Array) XC7K160T-1FF676C
Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Kintex®-7 Field Programmable Gate Array (FPGA) IC 400 11980800 162240 676-BBGA, FCBGA

Buy Now
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7K160T-1FF676C
Embedded - FPGAs (Field Programmable Gate Array) XC7K160T-1FF676C
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7K160T-1FF676C 1380316-XC7K160T-1FF676C XC7K160T-1FF676C XC7K160T-1FF676C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 162240 162240 162240 162240
Package Type Other; Tray Other; 676-BBGA, FCBGA
Internal Frequency 640 MHz
User I/Os 400 pins 400 pins 400 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFI484-2 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 254 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details