Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FG484I

Description
Win Source Part Number: 1186591-XC7A75T-2FG4 84I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Bulk Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7A75T2FG484I; ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A75 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1186591-XC7A75T-2FG4 84I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Bulk Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7A75T2FG484I; ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A75 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1186591-XC7A75T-2FG484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1186591-XC7A75T-2FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1186591-XC7A75T-2FG484I
Win Source Part Number: 1186591-XC7A75T-2FG4 84I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Bulk Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 5900 Number of Logic Elements/Cells: 75520 Total RAM Bits: 3870720 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC7A75T2FG484I; ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A75 RoHS Status: RoHS non-compliant

Win Source Part Number: 1186591-XC7A75T-2FG484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Bulk
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 5900
Number of Logic Elements/Cells: 75520
Total RAM Bits: 3870720
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC7A75T2FG484I;
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7A75
RoHS Status: RoHS non-compliant

Buy Now
FPGA Programmable Logic Device - 696-XC7A75T-2FG484I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A75T-2FG484I
FPGA Programmable Logic Device 696-XC7A75T-2FG484I
IC FPGA 285 I/O 484FBGA Product overview: XC7A75T-2FG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A75T-2FG484I can be used for catalog matching and distributor lookup.

IC FPGA 285 I/O 484FBGA Product overview: XC7A75T-2FG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A75T-2FG484I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7A75T-2FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A75T-2FG484I
FPGAs (Field Programmable Gate Array) XC7A75T-2FG484I
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A75T-2FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A75T-2FG484I
FPGAs (Field Programmable Gate Array) XC7A75T-2FG484I
Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 3870720 75520 484-BBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7A75T-2FG484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A75T-2FG484I
Embedded - FPGAs (Field Programmable Gate Array) XC7A75T-2FG484I
IC FPGA 285 I/O 484FBGA

IC FPGA 285 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1186591-XC7A75T-2FG484I 696-XC7A75T-2FG484I XC7A75T-2FG484I XC7A75T-2FG484I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75520 75520 75520 75520
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details