Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-3FTG256E

Description
Win Source Part Number: 1316341-XC7A50T-3FTG 256E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 170 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx
Request a Quote Datasheet
Description
Win Source Part Number: 1316341-XC7A50T-3FTG 256E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 170 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316341-XC7A50T-3FTG256E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316341-XC7A50T-3FTG256E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316341-XC7A50T-3FTG256E
Win Source Part Number: 1316341-XC7A50T-3FTG 256E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 170 Number of LABs/CLBs: 4075 Number of Logic Elements/Cells: 52160 Total RAM Bits: 2764800 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx

Win Source Part Number: 1316341-XC7A50T-3FTG256E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 170
Number of LABs/CLBs: 4075
Number of Logic Elements/Cells: 52160
Total RAM Bits: 2764800
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx

Buy Now Datasheet
Product overview: XC7A50T-3FTG256E from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A50T-3FTG256E can be used for catalog matching and distributor lookup.

Product overview: XC7A50T-3FTG256E from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A50T-3FTG256E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC7A50T-3FTG256E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A50T-3FTG256E
Embedded - FPGAs (Field Programmable Gate Array) XC7A50T-3FTG256E
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A50T-3FTG256E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A50T-3FTG256E
FPGAs (Field Programmable Gate Array) XC7A50T-3FTG256E
Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 2764800 52160 256-LBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1316341-XC7A50T-3FTG256E 696-XC7A50T-3FTG256E XC7A50T-3FTG256E XC7A50T-3FTG256E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52160 52160 52160 52160
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details