Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7A35T-3FTG256E

Description
IC FPGA 170 I/O 256FTBGA Product overview: XC7A35T-3FTG256E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A35T-3FTG256E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 170 I/O 256FTBGA Product overview: XC7A35T-3FTG256E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A35T-3FTG256E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7A35T-3FTG256E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A35T-3FTG256E
FPGA Programmable Logic Device 696-XC7A35T-3FTG256E
IC FPGA 170 I/O 256FTBGA Product overview: XC7A35T-3FTG256E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A35T-3FTG256E can be used for catalog matching and distributor lookup.

IC FPGA 170 I/O 256FTBGA Product overview: XC7A35T-3FTG256E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A35T-3FTG256E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1005444-XC7A35T-3FTG256E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1005444-XC7A35T-3FTG256E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1005444-XC7A35T-3FTG256E
Win Source Part Number: 1005444-XC7A35T-3FTG 256E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 170 Number of LABs/CLBs: 2600 Number of Logic Elements/Cells: 33280 Total RAM Bits: 1843200 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A35

Win Source Part Number: 1005444-XC7A35T-3FTG256E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 170
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7A35

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A35T-3FTG256E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7A35T-3FTG256E
FPGAs (Field Programmable Gate Array) XC7A35T-3FTG256E
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7A35T-3FTG256E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A35T-3FTG256E
Embedded - FPGAs (Field Programmable Gate Array) XC7A35T-3FTG256E
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A35T-3FTG256E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A35T-3FTG256E
FPGAs (Field Programmable Gate Array) XC7A35T-3FTG256E
Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A35T-3FTG256E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A35T-3FTG256E
FPGAs (Field Programmable Gate Array) XC7A35T-3FTG256E
Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 1843200 33280 256-LBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7A35T-3FTG256E 1005444-XC7A35T-3FTG256E XC7A35T-3FTG256E XC7A35T-3FTG256E XC7A35T-3FTG256E
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33280 33280 33280 33280
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA
User I/Os 170 pins 170 pins 170 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details