IC FPGA 106 I/O 238CSBGA Product overview: XC7A35T-2CPG236C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A35T-2CPG236C
Win Source Part Number: 1265130-XC7A35T-2CPG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 2600
Number of Logic Elements/Cells: 33280
Total RAM Bits: 1843200
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 238-LFBGA, CSPBGA
Supplier Device Package: 238-CSBGA (10x10)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7A35
Artix-7 Field Programmable Gate Array (FPGA) IC 106 1843200 33280 238-LFBGA, CSPBGA
IC FPGA 106 I/O 238CSBGA
IC FPGA 106 I/O 238CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7A35T-2CPG236C | 1265130-XC7A35T-2CPG236C | XC7A35T-2CPG236C | XC7A35T-2CPG236C | XC7A35T-2CPG236C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 33280 | 33280 | 33280 | 33280 | |
| Package Type | Other; Tray | Other; 238-LFBGA, CSPBGA | Other; 238-LFBGA, CSPBGA | ||
| User I/Os | 106 pins | 106 pins | 106 pins |