Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-L1FBG676I

Description
Win Source Part Number: 1265131-XC7A200T-L1F BG676I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1934 Base Product Number: XC7A200
Request a Quote Datasheet
Description
Win Source Part Number: 1265131-XC7A200T-L1F BG676I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1934 Base Product Number: XC7A200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265131-XC7A200T-L1FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265131-XC7A200T-L1FBG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265131-XC7A200T-L1FBG676I
Win Source Part Number: 1265131-XC7A200T-L1F BG676I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 400 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 52 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1934 Base Product Number: XC7A200

Win Source Part Number: 1265131-XC7A200T-L1FBG676I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 400
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1934
Base Product Number: XC7A200

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7A200T-L1FBG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A200T-L1FBG676I
FPGA Programmable Logic Device 696-XC7A200T-L1FBG676I
IC FPGA 400 I/O 676FCBGA Product overview: XC7A200T-L1FBG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A200T-L1FBG67 6I can be used for catalog matching and distributor lookup.

IC FPGA 400 I/O 676FCBGA Product overview: XC7A200T-L1FBG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A200T-L1FBG676I can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7A200T-L1FBG676I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7A200T-L1FBG676I
FPGAs (Field Programmable Gate Array) XC7A200T-L1FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-L1FBG676I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-L1FBG676I
Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-L1FBG676I
IC FPGA 400 I/O 676FCBGA

IC FPGA 400 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A200T-L1FBG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A200T-L1FBG676I
FPGAs (Field Programmable Gate Array) XC7A200T-L1FBG676I
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A200T-L1FBG676I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A200T-L1FBG676I
FPGAs (Field Programmable Gate Array) XC7A200T-L1FBG676I
Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 400 13455360 215360 676-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265131-XC7A200T-L1FBG676I 696-XC7A200T-L1FBG676I XC7A200T-L1FBG676I XC7A200T-L1FBG676I XC7A200T-L1FBG676I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 215360 215360 215360 215360
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details