Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-3FBG484E

Description
Win Source Part Number: 995116-XC7A200T-3FBG 484E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1860 Base Product Number: XC7A200
Request a Quote Datasheet
Description
Win Source Part Number: 995116-XC7A200T-3FBG 484E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1860 Base Product Number: XC7A200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 995116-XC7A200T-3FBG484E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
995116-XC7A200T-3FBG484E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 995116-XC7A200T-3FBG484E
Win Source Part Number: 995116-XC7A200T-3FBG 484E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 285 Number of LABs/CLBs: 16825 Number of Logic Elements/Cells: 215360 Total RAM Bits: 13455360 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: 122-1860 Base Product Number: XC7A200

Win Source Part Number: 995116-XC7A200T-3FBG484E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 16825
Number of Logic Elements/Cells: 215360
Total RAM Bits: 13455360
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1860
Base Product Number: XC7A200

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7A200T-3FBG484E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A200T-3FBG484E
FPGA Programmable Logic Device 696-XC7A200T-3FBG484E
IC FPGA 285 I/O 484FCBGA Product overview: XC7A200T-3FBG484E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A200T-3FBG484 E can be used for catalog matching and distributor lookup.

IC FPGA 285 I/O 484FCBGA Product overview: XC7A200T-3FBG484E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A200T-3FBG484E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG484E - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7A200T-3FBG484E
FPGAs (Field Programmable Gate Array) XC7A200T-3FBG484E
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG484E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A200T-3FBG484E
Embedded - FPGAs (Field Programmable Gate Array) XC7A200T-3FBG484E
IC FPGA 285 I/O 484FCBGA

IC FPGA 285 I/O 484FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG484E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A200T-3FBG484E
FPGAs (Field Programmable Gate Array) XC7A200T-3FBG484E
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A200T-3FBG484E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A200T-3FBG484E
FPGAs (Field Programmable Gate Array) XC7A200T-3FBG484E
Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 285 13455360 215360 484-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 995116-XC7A200T-3FBG484E 696-XC7A200T-3FBG484E XC7A200T-3FBG484E XC7A200T-3FBG484E XC7A200T-3FBG484E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 215360 215360 215360 215360
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details