Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7A15T-1FTG256I

Description
IC FPGA 170 I/O 256FTBGA Product overview: XC7A15T-1FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A15T-1FTG256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 170 I/O 256FTBGA Product overview: XC7A15T-1FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A15T-1FTG256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7A15T-1FTG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A15T-1FTG256I
FPGA Programmable Logic Device 696-XC7A15T-1FTG256I
IC FPGA 170 I/O 256FTBGA Product overview: XC7A15T-1FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A15T-1FTG256I can be used for catalog matching and distributor lookup.

IC FPGA 170 I/O 256FTBGA Product overview: XC7A15T-1FTG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A15T-1FTG256I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1105698-XC7A15T-1FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1105698-XC7A15T-1FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1105698-XC7A15T-1FTG256I
Win Source Part Number: 1105698-XC7A15T-1FTG 256I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 170 Number of LABs/CLBs: 1300 Number of Logic Elements/Cells: 16640 Total RAM Bits: 921600 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 256-LBGA Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFE2-12E-5FN256C; LFE2-12E-5FN256I; LFE2-12SE-5FN256I; XC7A35T-2FTG256I; XC7A35T-1FTG256I; XC7A50T-1FTG256CXC7A 15T-1FTG256I.; XC7A15T1FTG256I; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Other Names: XC7A15T-1FTG256I-ND, 122-2107 Base Product Number: XC7A15

Win Source Part Number: 1105698-XC7A15T-1FTG256I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 170
Number of LABs/CLBs: 1300
Number of Logic Elements/Cells: 16640
Total RAM Bits: 921600
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LFE2-12E-5FN256C; LFE2-12E-5FN256I; LFE2-12SE-5FN256I; XC7A35T-2FTG256I; XC7A35T-1FTG256I; XC7A50T-1FTG256CXC7A15T-1FTG256I.; XC7A15T1FTG256I;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: XC7A15T-1FTG256I-ND,122-2107
Base Product Number: XC7A15

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC7A15T-1FTG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A15T-1FTG256I
FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256I
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A15T-1FTG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A15T-1FTG256I
FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256I
Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 170 921600 16640 256-LBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A15T-1FTG256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC7A15T-1FTG256I
FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7A15T-1FTG256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A15T-1FTG256I
Embedded - FPGAs (Field Programmable Gate Array) XC7A15T-1FTG256I
IC FPGA 170 I/O 256FTBGA

IC FPGA 170 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7A15T-1FTG256I 1105698-XC7A15T-1FTG256I XC7A15T-1FTG256I XC7A15T-1FTG256I XC7A15T-1FTG256I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA
User I/Os 170 pins 170 pins 170 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details