Win Source Part Number: 1265132-XC7A12T-2CSG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 12800
Total RAM Bits: 737280
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: XC7A12T-2CSG325I,122
Base Product Number: XC7A12
IC FPGA 150 I/O 324CSBGA Product overview: XC7A12T-2CSG325I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A12T-2CSG325I
IC FPGA 150 I/O 324CSBGA
IC FPGA 150 I/O 324CSBGA
Artix-7 Field Programmable Gate Array (FPGA) IC 150 737280 12800 324-LFBGA, CSPBGA
Artix-7 Field Programmable Gate Array (FPGA) IC 150 737280 12800 324-LFBGA, CSPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1265132-XC7A12T-2CSG325I | 696-XC7A12T-2CSG325I | XC7A12T-2CSG325I | XC7A12T-2CSG325I | XC7A12T-2CSG325I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 12800 | 12800 | 12800 | 12800 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |