Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC7A12T-2CPG238C

Description
IC FPGA 106 I/O 238BGA Product overview: XC7A12T-2CPG238C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A12T-2CPG238C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 106 I/O 238BGA Product overview: XC7A12T-2CPG238C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A12T-2CPG238C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC7A12T-2CPG238C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A12T-2CPG238C
FPGA Programmable Logic Device 696-XC7A12T-2CPG238C
IC FPGA 106 I/O 238BGA Product overview: XC7A12T-2CPG238C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A12T-2CPG238C can be used for catalog matching and distributor lookup.

IC FPGA 106 I/O 238BGA Product overview: XC7A12T-2CPG238C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A12T-2CPG238C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1356705-XC7A12T-2CPG238C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1356705-XC7A12T-2CPG238C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1356705-XC7A12T-2CPG238C
Win Source Part Number: 1356705-XC7A12T-2CPG 238C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: AMD Series: Artix-7 Package: Tray Product Status: Active Package / Case: 238-LFBGA, CSPBGA Supplier Device Package: 238-CSBGA (10x10) Base Product Number: XC7A12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 12800 Total RAM Bits: 737280 Number of I/O: 106 Number of LABs/CLBs: 1000

Win Source Part Number: 1356705-XC7A12T-2CPG238C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Artix-7
Package: Tray
Product Status: Active
Package / Case: 238-LFBGA, CSPBGA
Supplier Device Package: 238-CSBGA (10x10)
Base Product Number: XC7A12
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 12800
Total RAM Bits: 737280
Number of I/O: 106
Number of LABs/CLBs: 1000

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC7A12T-2CPG238C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A12T-2CPG238C
Embedded - FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238C
IC FPGA 106 I/O 238BGA

IC FPGA 106 I/O 238BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC7A12T-2CPG238C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A12T-2CPG238C
FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238C
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A12T-2CPG238C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A12T-2CPG238C
FPGAs (Field Programmable Gate Array) XC7A12T-2CPG238C
Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 106 737280 12800 238-LFBGA, CSPBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC7A12T-2CPG238C 1356705-XC7A12T-2CPG238C XC7A12T-2CPG238C XC7A12T-2CPG238C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12800 12800 12800 12800
Package Type Other; Tray Other; 238-LFBGA, CSPBGA
User I/Os 112 pins 106 pins 106 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details