IC FPGA 285 I/O 484FBGA Product overview: XC7A100T-L2FGG484E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-L2FGG48
Win Source Part Number: 1031382-XC7A100T-L2F
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 285
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XA7A100T-1FGG484Q; XA7A100T-2FGG484I; XA7A100T-1FGG484IXC7
ECCN: 3A991D
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7A100
Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA
Artix-7 Field Programmable Gate Array (FPGA) IC 285 4976640 101440 484-BBGA
IC FPGA 285 I/O 484FBGA
IC FPGA 285 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7A100T-L2FGG484E | 1031382-XC7A100T-L2FGG484E | XC7A100T-L2FGG484E | XC7A100T-L2FGG484E | XC7A100T-L2FGG484E |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 101440 | 101440 | 101440 | 101440 | |
| Package Type | Other; Tray | Other; 484-BBGA | Other; 484-BBGA | ||
| User I/Os | 285 pins | 285 pins | 285 pins |