Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-L2CSG324E

Description
Win Source Part Number: 986851-XC7A100T-L2CS G324E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 126 Mounting: SMD (SMT) Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A100
Request a Quote Datasheet
Description
Win Source Part Number: 986851-XC7A100T-L2CS G324E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 126 Mounting: SMD (SMT) Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 986851-XC7A100T-L2CSG324E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
986851-XC7A100T-L2CSG324E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 986851-XC7A100T-L2CSG324E
Win Source Part Number: 986851-XC7A100T-L2CS G324E Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Artix-7 Package: Tray Standard Package: 126 Mounting: SMD (SMT) Number of I/O: 210 Number of LABs/CLBs: 7925 Number of Logic Elements/Cells: 101440 Total RAM Bits: 4976640 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 324-LFBGA, CSPBGA Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC7A100

Win Source Part Number: 986851-XC7A100T-L2CSG324E
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Number of I/O: 210
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 324-LFBGA, CSPBGA
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC7A100

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC7A100T-L2CSG324E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC7A100T-L2CSG324E
FPGA Programmable Logic Device 696-XC7A100T-L2CSG324E
IC FPGA 210 I/O 324CSBGA Product overview: XC7A100T-L2CSG324E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-L2CSG32 4E can be used for catalog matching and distributor lookup.

IC FPGA 210 I/O 324CSBGA Product overview: XC7A100T-L2CSG324E from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-L2CSG324E can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC7A100T-L2CSG324E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A100T-L2CSG324E
FPGAs (Field Programmable Gate Array) XC7A100T-L2CSG324E
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC7A100T-L2CSG324E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC7A100T-L2CSG324E
FPGAs (Field Programmable Gate Array) XC7A100T-L2CSG324E
Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Artix-7 Field Programmable Gate Array (FPGA) IC 210 4976640 101440 324-LFBGA, CSPBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC7A100T-L2CSG324E - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC7A100T-L2CSG324E
Embedded - FPGAs (Field Programmable Gate Array) XC7A100T-L2CSG324E
IC FPGA 210 I/O 324CSBGA

IC FPGA 210 I/O 324CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 986851-XC7A100T-L2CSG324E 696-XC7A100T-L2CSG324E XC7A100T-L2CSG324E XC7A100T-L2CSG324E
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 101440 101440 101440 101440
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data