IC FPGA 300 I/O 676FBGA Product overview: XC7A100T-1FGG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC7A100T-1FGG676
Win Source Part Number: 1018422-XC7A100T-1FG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Artix-7
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 300
Number of LABs/CLBs: 7925
Number of Logic Elements/Cells: 101440
Total RAM Bits: 4976640
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BGA
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1883
Base Product Number: XC7A100
IC FPGA 300 I/O 676FBGA
IC FPGA 300 I/O 676FBGA
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA
Artix-7 Field Programmable Gate Array (FPGA) IC 300 4976640 101440 676-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC7A100T-1FGG676C | 1018422-XC7A100T-1FGG676C | XC7A100T-1FGG676C | XC7A100T-1FGG676C | XC7A100T-1FGG676C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 101440 | 101440 | 101440 | 101440 | |
| Package Type | Other; Tray | Other; 676-BGA | Other; 676-BGA | ||
| User I/Os | 300 pins | 300 pins | 300 pins |