Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1156C

Description
Win Source Part Number: 1354466-XC6VSX475T-2 FFG1156C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-6 SXT Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XC6VSX475 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Number of I/O: 600 Number of LABs/CLBs: 37200
Request a Quote Datasheet
Description
Win Source Part Number: 1354466-XC6VSX475T-2 FFG1156C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-6 SXT Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XC6VSX475 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Number of I/O: 600 Number of LABs/CLBs: 37200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1354466-XC6VSX475T-2FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1354466-XC6VSX475T-2FFG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1354466-XC6VSX475T-2FFG1156C
Win Source Part Number: 1354466-XC6VSX475T-2 FFG1156C Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-6 SXT Package: Tray Product Status: Active Package / Case: 1156-BBGA, FCBGA Supplier Device Package: 1156-FCBGA (35x35) Base Product Number: XC6VSX475 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 0.95V ~ 1.05V Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Number of I/O: 600 Number of LABs/CLBs: 37200

Win Source Part Number: 1354466-XC6VSX475T-2FFG1156C
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex®-6 SXT
Package: Tray
Product Status: Active
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Base Product Number: XC6VSX475
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 476160
Total RAM Bits: 39223296
Number of I/O: 600
Number of LABs/CLBs: 37200

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC6VSX475T-2FFG1156C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6VSX475T-2FFG1156C
FPGA Programmable Logic Device 696-XC6VSX475T-2FFG1156C
IC FPGA 600 I/O 1156FCBGA Product overview: XC6VSX475T-2FFG1156C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VSX475T-2FFG1 156C can be used for catalog matching and distributor lookup.

IC FPGA 600 I/O 1156FCBGA Product overview: XC6VSX475T-2FFG1156C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VSX475T-2FFG1156C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1156C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX475T-2FFG1156C
Embedded - FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1156C
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6VSX475T-2FFG1156C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6VSX475T-2FFG1156C
FPGAs (Field Programmable Gate Array) XC6VSX475T-2FFG1156C
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 39223296 476160 1156-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 600 39223296 476160 1156-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1354466-XC6VSX475T-2FFG1156C 696-XC6VSX475T-2FFG1156C XC6VSX475T-2FFG1156C XC6VSX475T-2FFG1156C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 476160 476160 476160 476160
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 1 V Other; 0.95V ~ 1.05V
Package Type Other; Tray Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1X - 918166-EP20K200RC208-1X - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details