Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VSX475T-1FFG1759C

Description
Win Source Part Number: 1207472-XC6VSX475T-1 FFG1759C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-6 SXT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 37200 Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1759-BBGA, FCBGA Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC6VSX475T1FFG1759C; ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6VSX475
Request a Quote Datasheet
Description
Win Source Part Number: 1207472-XC6VSX475T-1 FFG1759C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-6 SXT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 37200 Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1759-BBGA, FCBGA Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC6VSX475T1FFG1759C; ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6VSX475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1207472-XC6VSX475T-1FFG1759C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1207472-XC6VSX475T-1FFG1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1207472-XC6VSX475T-1FFG1759C
Win Source Part Number: 1207472-XC6VSX475T-1 FFG1759C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-6 SXT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 840 Number of LABs/CLBs: 37200 Number of Logic Elements/Cells: 476160 Total RAM Bits: 39223296 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1759-BBGA, FCBGA Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC6VSX475T1FFG1759C; ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6VSX475

Win Source Part Number: 1207472-XC6VSX475T-1FFG1759C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-6 SXT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 840
Number of LABs/CLBs: 37200
Number of Logic Elements/Cells: 476160
Total RAM Bits: 39223296
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1759-BBGA, FCBGA
Supplier Device Package: 1759-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC6VSX475T1FFG1759C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC6VSX475

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC6VSX475T-1FFG1759C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6VSX475T-1FFG1759C
FPGA Programmable Logic Device 696-XC6VSX475T-1FFG1759C
IC FPGA 840 I/O 1759FCBGA / series Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA Product overview: XC6VSX475T-1FFG1759C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VSX475T-1FFG1 759C can be used for catalog matching and distributor lookup.

IC FPGA 840 I/O 1759FCBGA / series Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA Product overview: XC6VSX475T-1FFG1759C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VSX475T-1FFG1759C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC6VSX475T-1FFG1759C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC6VSX475T-1FFG1759C
Embedded - FPGAs (Field Programmable Gate Array) XC6VSX475T-1FFG1759C
IC FPGA 840 I/O 1759FCBGA

IC FPGA 840 I/O 1759FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6VSX475T-1FFG1759C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6VSX475T-1FFG1759C
FPGAs (Field Programmable Gate Array) XC6VSX475T-1FFG1759C
Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA

Virtex®-6 SXT Field Programmable Gate Array (FPGA) IC 840 39223296 476160 1759-BBGA, FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1207472-XC6VSX475T-1FFG1759C 696-XC6VSX475T-1FFG1759C XC6VSX475T-1FFG1759C XC6VSX475T-1FFG1759C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 476160 476160 476160 476160
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details