Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC6VLX760-2FFG1760C

Description
IC FPGA 1200 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA Product overview: XC6VLX760-2FFG1760C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX760-2FFG17 60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 1200 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA Product overview: XC6VLX760-2FFG1760C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX760-2FFG17 60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC6VLX760-2FFG1760C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6VLX760-2FFG1760C
FPGA Programmable Logic Device 696-XC6VLX760-2FFG1760C
IC FPGA 1200 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA Product overview: XC6VLX760-2FFG1760C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX760-2FFG17 60C can be used for catalog matching and distributor lookup.

IC FPGA 1200 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA Product overview: XC6VLX760-2FFG1760C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX760-2FFG1760C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1232683-XC6VLX760-2FFG1760C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1232683-XC6VLX760-2FFG1760C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1232683-XC6VLX760-2FFG1760C
Win Source Part Number: 1232683-XC6VLX760-2F FG1760C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-6 LXT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 1200 Number of LABs/CLBs: 59280 Number of Logic Elements/Cells: 758784 Total RAM Bits: 26542080 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6VLX760

Win Source Part Number: 1232683-XC6VLX760-2FFG1760C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-6 LXT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 1200
Number of LABs/CLBs: 59280
Number of Logic Elements/Cells: 758784
Total RAM Bits: 26542080
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC6VLX760

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC6VLX760-2FFG1760C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC6VLX760-2FFG1760C
Embedded - FPGAs (Field Programmable Gate Array) XC6VLX760-2FFG1760C
IC FPGA 1200 I/O 1760FCBGA

IC FPGA 1200 I/O 1760FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6VLX760-2FFG1760C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6VLX760-2FFG1760C
FPGAs (Field Programmable Gate Array) XC6VLX760-2FFG1760C
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA

Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 1200 26542080 758784 1760-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VLX760-2FFG1760C 1232683-XC6VLX760-2FFG1760C XC6VLX760-2FFG1760C XC6VLX760-2FFG1760C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 758784 758784 758784 758784
Package Type Other; Tray Other; 1760-BBGA, FCBGA
User I/Os 1200 pins 1200 pins 1200 pins
Unlock Full Specs
to access all available technical data