Manufacturer: AMD
Category: Integrated Circuits (ICs) -Embedded- FPGAs (Field Programmable Gate Array)
Series: Virtex®-6 LXT
Package: Tray
Voltage - Supply: 0.95V ~ 1.05V
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: 784-BBGA, FCBGA
Supplier Device Package: 784-FCBGA (29x29)
IC FPGA 400 I/O 784FCBGA Product overview: XC6VLX195T-1FFG784C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VLX195T-1FFG7
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 400 12681216 199680 784-BBGA, FCBGA
Virtex®-6 LXT Field Programmable Gate Array (FPGA) IC 400 12681216 199680 784-BBGA, FCBGA
IC FPGA 400 I/O 784FCBGA
IC FPGA 400 I/O 784FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC6VLX195T-1FFG784C | XC6VLX195T-1FFG784C | XC6VLX195T-1FFG784C | XC6VLX195T-1FFG784C | |
| Product Name | Integrated Circuits (ICs) -Embedded- FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 1 V | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V | |
| Logic Cells / Logic Blocks | 199680 | 199680 | 199680 | ||
| Package Type | Other; Tray | Other; 784-BBGA, FCBGA | Other; 784-BBGA, FCBGA | ||
| Internal Frequency | 1600 MHz |