IC FPGA 600 I/O 1156FCBGA Product overview: XC6VCX130T-2FFG1156C
Win Source Part Number: 1205740-XC6VCX130T-2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-6 CXT
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 600
Number of LABs/CLBs: 10000
Number of Logic Elements/Cells: 128000
Total RAM Bits: 9732096
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1156-BBGA, FCBGA
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC6VCX130T2FFG1156C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC6VCX130
IC FPGA 600 I/O 1156FCBGA
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC6VCX130T-2FFG1156C | 1205740-XC6VCX130T-2FFG1156C | XC6VCX130T-2FFG1156C | XC6VCX130T-2FFG1156C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 128000 | 128000 | 128000 | 128000 |
| Package Type | Other; Tray | Other; 1156-BBGA, FCBGA | ||
| Internal Frequency | 400 MHz | |||
| User I/Os | 600 pins | 600 pins | 600 pins |