Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XC6SLX9-L1CSG225C

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Product Status: Active Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Number of I/O: 160
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Product Status: Active Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Number of I/O: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Product Status: Active Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Number of I/O: 160

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Spartan®-6 LX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Number of I/O: 160

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC6SLX9-L1CSG225C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6SLX9-L1CSG225C
FPGA Programmable Logic Device 696-XC6SLX9-L1CSG225C
IC FPGA 160 I/O 225CSBGA Product overview: XC6SLX9-L1CSG225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX9-L1CSG225 C can be used for catalog matching and distributor lookup.

IC FPGA 160 I/O 225CSBGA Product overview: XC6SLX9-L1CSG225C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX9-L1CSG225C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-L1CSG225C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-L1CSG225C
Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-L1CSG225C
IC FPGA 160 I/O 225CSBGA

IC FPGA 160 I/O 225CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX9-L1CSG225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6SLX9-L1CSG225C
FPGAs (Field Programmable Gate Array) XC6SLX9-L1CSG225C
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC6SLX9-L1CSG225C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6SLX9-L1CSG225C
FPGAs (Field Programmable Gate Array) XC6SLX9-L1CSG225C
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6SLX9-L1CSG225C XC6SLX9-L1CSG225C XC6SLX9-L1CSG225C
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 9152 9152 9152 9152
Package Type Other; Tray Other; 225-LFBGA, CSPBGA
Internal Frequency 1080 MHz
User I/Os 160 pins 160 pins 160 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details