IC FPGA 292 I/O 484CSBGA Product overview: XC6SLX75T-3CSG484I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX75T-3CSG48
Win Source Part Number: 1027375-XC6SLX75T-3C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-6 LXT
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Number of I/O: 292
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-FBGA, CSPBGA
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC6SLX75-3CSG484I; XC6SLX75-L1CSG484I; XC6SLX75-2CSG484C; M2S050-FGG484; M2S050-VFG400XC6SLX7
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC6SLX75
IC FPGA 292 I/O 484CSBGA
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 292 3170304 74637 484-FBGA, CSPBGA
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 292 3170304 74637 484-FBGA, CSPBGA
IC FPGA 292 I/O 484CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC6SLX75T-3CSG484I | 1027375-XC6SLX75T-3CSG484I | XC6SLX75T-3CSG484I | XC6SLX75T-3CSG484I | XC6SLX75T-3CSG484I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 74637 | 74637 | 74637 | 74637 | |
| Package Type | Other; Tray | Other; 484-FBGA, CSPBGA | Other; 484-FBGA, CSPBGA | ||
| Internal Frequency | 1080 MHz | ||||
| User I/Os | 292 pins | 292 pins | 292 pins |