Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25-3FG484C

Description
Win Source Part Number: 1265125-XC6SLX25-3FG 484C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6SLX25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1265125-XC6SLX25-3FG 484C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6SLX25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265125-XC6SLX25-3FG484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265125-XC6SLX25-3FG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265125-XC6SLX25-3FG484C
Win Source Part Number: 1265125-XC6SLX25-3FG 484C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-6 LX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC6SLX25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1265125-XC6SLX25-3FG484C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-6 LX
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 266
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC6SLX25
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC6SLX25-3FG484C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC6SLX25-3FG484C
FPGA Programmable Logic Device 696-XC6SLX25-3FG484C
IC FPGA 266 I/O 484FBGA Product overview: XC6SLX25-3FG484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX25-3FG484C can be used for catalog matching and distributor lookup.

IC FPGA 266 I/O 484FBGA Product overview: XC6SLX25-3FG484C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX25-3FG484C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FG484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25-3FG484C
Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25-3FG484C
IC FPGA 266 I/O 484FBGA

IC FPGA 266 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX25-3FG484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC6SLX25-3FG484C
FPGAs (Field Programmable Gate Array) XC6SLX25-3FG484C
IC FPGA 266 I/O 484FBGA

IC FPGA 266 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX25-3FG484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6SLX25-3FG484C
FPGAs (Field Programmable Gate Array) XC6SLX25-3FG484C
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC6SLX25-3FG484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC6SLX25-3FG484C
FPGAs (Field Programmable Gate Array) XC6SLX25-3FG484C
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265125-XC6SLX25-3FG484C 696-XC6SLX25-3FG484C XC6SLX25-3FG484C XC6SLX25-3FG484C XC6SLX25-3FG484C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24051 24051 24051 24051
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2 V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Package Type Other; Tray Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details