Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC5VSX50T-2FFG1136C

Description
IC FPGA 480 I/O 1136FCBGA Product overview: XC5VSX50T-2FFG1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX50T-2FFG11 36C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 480 I/O 1136FCBGA Product overview: XC5VSX50T-2FFG1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX50T-2FFG11 36C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC5VSX50T-2FFG1136C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VSX50T-2FFG1136C
FPGA Programmable Logic Device 696-XC5VSX50T-2FFG1136C
IC FPGA 480 I/O 1136FCBGA Product overview: XC5VSX50T-2FFG1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX50T-2FFG11 36C can be used for catalog matching and distributor lookup.

IC FPGA 480 I/O 1136FCBGA Product overview: XC5VSX50T-2FFG1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX50T-2FFG1136C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1207316-XC5VSX50T-2FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1207316-XC5VSX50T-2FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1207316-XC5VSX50T-2FFG1136C
Win Source Part Number: 1207316-XC5VSX50T-2F FG1136C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-5 SXT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1136-BBGA, FCBGA Supplier Device Package: 1136-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC5VSX50T2FFG1136C; ECCN: 3A001A7A Fake Threat In the Open Market: 56 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC5VSX50

Win Source Part Number: 1207316-XC5VSX50T-2FFG1136C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 SXT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 4080
Number of Logic Elements/Cells: 52224
Total RAM Bits: 4866048
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1136-BBGA, FCBGA
Supplier Device Package: 1136-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC5VSX50T2FFG1136C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 56 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC5VSX50

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG1136C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX50T-2FFG1136C
Embedded - FPGAs (Field Programmable Gate Array) XC5VSX50T-2FFG1136C
IC FPGA 480 I/O 1136FCBGA

IC FPGA 480 I/O 1136FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG1136C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC5VSX50T-2FFG1136C
FPGAs (Field Programmable Gate Array) XC5VSX50T-2FFG1136C
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 480 4866048 52224 1136-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 480 4866048 52224 1136-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG1136C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC5VSX50T-2FFG1136C
FPGAs (Field Programmable Gate Array) XC5VSX50T-2FFG1136C
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 480 4866048 52224 1136-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 480 4866048 52224 1136-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VSX50T-2FFG1136C 1207316-XC5VSX50T-2FFG1136C XC5VSX50T-2FFG1136C XC5VSX50T-2FFG1136C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52224 52224 52224 52224
Package Type Other; Tray Other; 1136-BBGA, FCBGA
Internal Frequency 550 MHz
User I/Os 480 pins 480 pins 480 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details