Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC5VSX240T-2FF1738C

Description
IC FPGA 960 I/O 1738FCBGA Product overview: XC5VSX240T-2FF1738C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX240T-2FF17 38C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 960 I/O 1738FCBGA Product overview: XC5VSX240T-2FF1738C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX240T-2FF17 38C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC5VSX240T-2FF1738C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VSX240T-2FF1738C
FPGA Programmable Logic Device 696-XC5VSX240T-2FF1738C
IC FPGA 960 I/O 1738FCBGA Product overview: XC5VSX240T-2FF1738C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX240T-2FF17 38C can be used for catalog matching and distributor lookup.

IC FPGA 960 I/O 1738FCBGA Product overview: XC5VSX240T-2FF1738C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VSX240T-2FF1738C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMD Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Virtex®-5 SXT Package: Tray Product Status: Active Number of LABs/CLBs: 18720 Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: 1738-BBGA, FCBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMD
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 SXT
Package: Tray
Product Status: Active
Number of LABs/CLBs: 18720
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: 1738-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX240T-2FF1738C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC5VSX240T-2FF1738C
FPGAs (Field Programmable Gate Array) XC5VSX240T-2FF1738C
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VSX240T-2FF1738C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC5VSX240T-2FF1738C
FPGAs (Field Programmable Gate Array) XC5VSX240T-2FF1738C
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-2FF1738C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX240T-2FF1738C
Embedded - FPGAs (Field Programmable Gate Array) XC5VSX240T-2FF1738C
IC FPGA 960 I/O 1738FCBGA

IC FPGA 960 I/O 1738FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VSX240T-2FF1738C XC5VSX240T-2FF1738C XC5VSX240T-2FF1738C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 239616 239616 239616
Package Type Other; Tray Other; 1738-BBGA, FCBGA
User I/Os 960 pins 960 pins 960 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details