IC FPGA 960 I/O 1738FCBGA Product overview: XC5VSX240T-1FFG1738C
Win Source Part Number: 1354463-XC5VSX240T-1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex®-5 SXT
Package: Tray
Product Status: Active
Package / Case: 1738-BBGA, FCBGA
Supplier Device Package: 1738-FCBGA (42.5x42.5)
Base Product Number: XC5VSX240
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 0.95V ~ 1.05V
Number of Logic Elements/Cells: 239616
Total RAM Bits: 19021824
Number of I/O: 960
Number of LABs/CLBs: 18720
IC FPGA 960 I/O 1738FCBGA
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VSX240T-1FFG1738C | 1354463-XC5VSX240T-1FFG1738C | XC5VSX240T-1FFG1738C | XC5VSX240T-1FFG1738C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 239616 | 239616 | 239616 | 239616 |
| Package Type | Other; Tray | Other; 1738-BBGA, FCBGA | ||
| User I/Os | 960 pins | 960 pins | 960 pins |