IC FPGA 480 I/O 1136FCBGA Product overview: XC5VLX85T-2FFG1136C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX85T-2FFG11
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA
IC FPGA 480 I/O 1136FCBGA
IC FPGA 480 I/O 1136FCBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VLX85T-2FFG1136C | XC5VLX85T-2FFG1136C | XC5VLX85T-2FFG1136C | XC5VLX85T-2FFG1136C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 82944 | 82944 | 82944 | |
| Package Type | Other; Tray | Other; 1136-BBGA, FCBGA | Other; 1136-BBGA, FCBGA | |
| Internal Frequency | 550 MHz | |||
| User I/Os | 480 pins | 480 pins | 480 pins |