IC FPGA 440 I/O 676FCBGA Product overview: XC5VLX50-3FFG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX50-3FFG676
Win Source Part Number: 1228763-XC5VLX50-3FF
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 LX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 440
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 1769472
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 122-1582,XC5VLX50-3F
Base Product Number: XC5VLX50
IC FPGA 440 I/O 676FCBGA
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 1769472 46080 676-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VLX50-3FFG676C | 1228763-XC5VLX50-3FFG676C | XC5VLX50-3FFG676C | XC5VLX50-3FFG676C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 46080 | 46080 | 46080 | 46080 |
| Package Type | Other; Tray | Other; 676-BBGA, FCBGA | ||
| Internal Frequency | 550 MHz | |||
| User I/Os | 440 pins | 440 pins | 440 pins |