Advanced Micro Devices, Inc. Fpga XC5VLX155-3FFG1153C

Description
Product overview: XC5VLX155-3FFG1153C from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX155-3FFG11 53C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: XC5VLX155-3FFG1153C from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX155-3FFG11 53C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product overview: XC5VLX155-3FFG1153C from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX155-3FFG11 53C can be used for catalog matching and distributor lookup.

Product overview: XC5VLX155-3FFG1153C from AMD is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX155-3FFG1153C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265101-XC5VLX155-3FFG1153C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265101-XC5VLX155-3FFG1153C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265101-XC5VLX155-3FFG1153C
Win Source Part Number: 1265101-XC5VLX155-3F FG1153C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-5 LX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 800 Number of LABs/CLBs: 12160 Number of Logic Elements/Cells: 155648 Total RAM Bits: 7077888 Voltage - Supply: 0.95V ~ 1.05V Package / Case: 1153-BBGA, FCBGA Supplier Device Package: 1153-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 80 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC5VLX155

Win Source Part Number: 1265101-XC5VLX155-3FFG1153C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 LX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 800
Number of LABs/CLBs: 12160
Number of Logic Elements/Cells: 155648
Total RAM Bits: 7077888
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 1153-BBGA, FCBGA
Supplier Device Package: 1153-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 80 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC5VLX155

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX155-3FFG1153C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC5VLX155-3FFG1153C
FPGAs (Field Programmable Gate Array) XC5VLX155-3FFG1153C
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX155-3FFG1153C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX155-3FFG1153C
Embedded - FPGAs (Field Programmable Gate Array) XC5VLX155-3FFG1153C
IC FPGA 800 I/O 1153FCBGA

IC FPGA 800 I/O 1153FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VLX155-3FFG1153C 1265101-XC5VLX155-3FFG1153C XC5VLX155-3FFG1153C XC5VLX155-3FFG1153C
Product Name Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 155648 155648 155648 155648
Package Type Other; Tray Other; 1153-BBGA, FCBGA
User I/Os 800 pins 800 pins 800 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details