IC FPGA 440 I/O 676FCBGA Product overview: XC5VLX110-3FFG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX110-3FFG67
Win Source Part Number: 1006325-XC5VLX110-3F
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-5 LX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 440
Number of LABs/CLBs: 8640
Number of Logic Elements/Cells: 110592
Total RAM Bits: 4718592
Voltage - Supply: 0.95V ~ 1.05V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC5VLX110
IC FPGA 440 I/O 676FCBGA
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 4718592 110592 676-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VLX110-3FFG676C | 1006325-XC5VLX110-3FFG676C | XC5VLX110-3FFG676C | XC5VLX110-3FFG676C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 110592 | 110592 | 110592 | 110592 |
| Package Type | Other; Tray | Other; 676-BBGA, FCBGA | ||
| User I/Os | 440 pins | 440 pins | 440 pins |