The XC5206-5PC84C is a member of the XC5200 series of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd., designed for low-cost programmable logic applications. It features 784 logic cells, which can implement up to 10,000 logic gates, making it suitable for a variety of digital designs. The device operates with a system performance exceeding 50 MHz and includes a rich hierarchy of interconnect resources, enhancing design flexibility. The XC5206 incorporates the VersaBlock logic module and the VersaRing I/O interface, allowing for a high logic cell to I/O ratio with up to 148 I/O signals. It supports multiple design entry methods, including VHDL and Verilog HDL synthesis, and is fully compatible with the Xilinx development environment, facilitating ease of use for designers familiar with Xilinx tools. The device also includes features such as dedicated carry logic for high-speed arithmetic functions, built-in IEEE 1149.1 JTAG boundary scan test circuitry, and programmable output slew-rate control to optimize performance and reduce noise. However, it is important to note that the XC5200 family is currently marked as obsolete or under obsolescence, which may affect long-term availability for new projects.
IC FPGA 65 I/O 84PLCC Product overview: XC5206-5PC84C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5206-5PC84C can be used for catalog matching and distributor lookup.
XC5200 Field Programmable Gate Array (FPGA) IC 65 784 84-LCC (J-Lead)
IC FPGA 65 I/O 84PLCC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5206-5PC84C | XC5206-5PC84C | XC5206-5PC84C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 |
| Logic Cells / Logic Blocks | 784 | 784 | 784 |
| Package Type | Other; Tray | Other; 84-LCC (J-Lead) |