The XC5204 is a field-programmable gate array with 480 logic cells, 120 CLBs, and 124 I/O pins, designed for low-cost programmable logic applications. It uses a 0.5 μm three-layer metal CMOS process and features VersaBlock logic modules, VersaRing I/O interface, dedicated carry logic, and IEEE 1149.1 JTAG boundary scan. The device supports system performance beyond 50 MHz and includes four dedicated low-skew clock distribution nets. It is footprint-compatible
FPGA, 120 CLBS, 4000 GATES, 83MH Product overview: XC5204-5PQ160C0280 from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 83MH. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 83MH, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5204-5PQ160C02
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5204-5PQ160C0280 |
| Product Name | 83MH FPGA Programmable Logic Device |
| Package Type | Other; Bulk |