IC FPGA 448 I/O 668FCBGA Product overview: XC4VLX60-11FF668I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VLX60-11FF668
Win Source Part Number: 1354824-XC4VLX60-11F
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex®-4 LX
Package: Tray
Product Status: Active
Package / Case: 668-BBGA, FCBGA
Supplier Device Package: 668-FCBGA (27x27)
Base Product Number: XC4VLX60
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 1.26V
Number of Logic Elements/Cells: 59904
Total RAM Bits: 2949120
Number of I/O: 448
Number of LABs/CLBs: 6656
IC FPGA 448 I/O 668FCBGA
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
Virtex®-4 LX Field Programmable Gate Array (FPGA) IC 448 2949120 59904 668-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4VLX60-11FF668I | 1354824-XC4VLX60-11FF668I | XC4VLX60-11FF668I | XC4VLX60-11FF668I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 59904 | 59904 | 59904 | 59904 |
| Package Type | Other; Tray | Other; 668-BBGA, FCBGA | ||
| Internal Frequency | 500 MHz | |||
| User I/Os | 448 pins | 448 pins | 448 pins |