Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC4VFX12-10FFG668I

Description
IC FPGA 320 I/O 668FCBGA Product overview: XC4VFX12-10FFG668I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX12-10FFG66 8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 320 I/O 668FCBGA Product overview: XC4VFX12-10FFG668I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX12-10FFG66 8I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC4VFX12-10FFG668I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4VFX12-10FFG668I
FPGA Programmable Logic Device 696-XC4VFX12-10FFG668I
IC FPGA 320 I/O 668FCBGA Product overview: XC4VFX12-10FFG668I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX12-10FFG66 8I can be used for catalog matching and distributor lookup.

IC FPGA 320 I/O 668FCBGA Product overview: XC4VFX12-10FFG668I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4VFX12-10FFG668I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031379-XC4VFX12-10FFG668I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031379-XC4VFX12-10FFG668I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031379-XC4VFX12-10FFG668I
Win Source Part Number: 1031379-XC4VFX12-10F FG668I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Virtex®-4 FX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 1368 Number of Logic Elements/Cells: 12312 Total RAM Bits: 663552 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 668-BBGA, FCBGA Supplier Device Package: 668-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): XC4VLX15-10FFG668C; XC4VLX15-11FFG668C; XC4VLX15-10FFG668I; ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4VFX12

Win Source Part Number: 1031379-XC4VFX12-10FFG668I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-4 FX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 1368
Number of Logic Elements/Cells: 12312
Total RAM Bits: 663552
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 668-BBGA, FCBGA
Supplier Device Package: 668-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC4VLX15-10FFG668C; XC4VLX15-11FFG668C; XC4VLX15-10FFG668I;
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4VFX12

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4VFX12-10FFG668I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4VFX12-10FFG668I
Embedded - FPGAs (Field Programmable Gate Array) XC4VFX12-10FFG668I
IC FPGA 320 I/O 668FCBGA

IC FPGA 320 I/O 668FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4VFX12-10FFG668I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4VFX12-10FFG668I
FPGAs (Field Programmable Gate Array) XC4VFX12-10FFG668I
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC4VFX12-10FFG668I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4VFX12-10FFG668I
FPGAs (Field Programmable Gate Array) XC4VFX12-10FFG668I
Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Virtex®-4 FX Field Programmable Gate Array (FPGA) IC 320 663552 12312 668-BBGA, FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4VFX12-10FFG668I 1031379-XC4VFX12-10FFG668I XC4VFX12-10FFG668I XC4VFX12-10FFG668I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12312 12312 12312 12312
Package Type Other; Tray Other; 668-BBGA, FCBGA
Internal Frequency 500 MHz
User I/Os 320 pins 320 pins 320 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details