Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC4062XL-2BG560C

Description
IC FPGA 384 I/O 560MBGA
Description
IC FPGA 384 I/O 560MBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4062XL-2BG560C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a logic capacity of 62,000 gates and supports a maximum of 73,728 bits of RAM. The device operates at a supply voltage of 3.3V and is designed for high-speed applications, achieving system performance beyond 80 MHz with internal performance exceeding 150 MHz. The XC4062XL includes 384 configurable logic blocks (CLBs) and offers a flexible architecture with abundant routing resources, making it suitable for complex designs. It also supports 5V tolerant I/Os and has a maximum sink current of 12 mA per output. The FPGA is reprogrammable, allowing for dynamic hardware changes and adaptability to various applications. This device is ideal for projects requiring high capacity and performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The XC4062XL-2BG560C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a logic capacity of 62,000 gates and supports a maximum of 73,728 bits of RAM. The device operates at a supply voltage of 3.3V and is designed for high-speed applications, achieving system performance beyond 80 MHz with internal performance exceeding 150 MHz. The XC4062XL includes 384 configurable logic blocks (CLBs) and offers a flexible architecture with abundant routing resources, making it suitable for complex designs. It also supports 5V tolerant I/Os and has a maximum sink current of 12 mA per output. The FPGA is reprogrammable, allowing for dynamic hardware changes and adaptability to various applications. This device is ideal for projects requiring high capacity and performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC4062XL-2BG560C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4062XL-2BG560C
Embedded - FPGAs (Field Programmable Gate Array) XC4062XL-2BG560C
IC FPGA 384 I/O 560MBGA

IC FPGA 384 I/O 560MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4062XL-2BG560C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4062XL-2BG560C
FPGAs (Field Programmable Gate Array) XC4062XL-2BG560C
XC4000E/X Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal

XC4000E/X Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4062XL-2BG560C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4062XL-2BG560C
FPGAs (Field Programmable Gate Array) XC4062XL-2BG560C
XC4000E/X Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal

XC4000E/X Field Programmable Gate Array (FPGA) IC 384 73728 5472 560-LBGA Exposed Pad, Metal

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4062XL-2BG560C XC4062XL-2BG560C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 62000 62000
Logic Cells / Logic Blocks 5472 5472
User I/Os 384 pins 384 pins
Package Type Other; 560-LBGA Exposed Pad, Metal
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details