Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4052XL-2BG560I

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4052XL-2BG560I is a Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a logic capacity of 52,000 gates and supports a maximum of 61,952 bits of RAM. The device operates at a supply voltage of 3.3V and is designed for high-performance applications, achieving system speeds of up to 80 MHz. The FPGA includes 4,576 flip-flops and offers a flexible architecture with a total of 352 user I/O pins. It is capable of being reconfigured an unlimited number of times, making it suitable for dynamic hardware changes and adaptable designs. The XC4052XL also supports various advanced features such as Select-RAM memory, dual-port RAM options, and programmable input/output configurations, enhancing its versatility for complex design implementations.

Datasheet Summary
Powered by GS/AI

The XC4052XL-2BG560I is a Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a logic capacity of 52,000 gates and supports a maximum of 61,952 bits of RAM. The device operates at a supply voltage of 3.3V and is designed for high-performance applications, achieving system speeds of up to 80 MHz. The FPGA includes 4,576 flip-flops and offers a flexible architecture with a total of 352 user I/O pins. It is capable of being reconfigured an unlimited number of times, making it suitable for dynamic hardware changes and adaptable designs. The XC4052XL also supports various advanced features such as Select-RAM memory, dual-port RAM options, and programmable input/output configurations, enhancing its versatility for complex design implementations.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4052XL-2BG560I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4052XL-2BG560I
FPGAs (Field Programmable Gate Array) XC4052XL-2BG560I
XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal

XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4052XL-2BG560I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4052XL-2BG560I
FPGAs (Field Programmable Gate Array) XC4052XL-2BG560I
XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal

XC4000E/X Field Programmable Gate Array (FPGA) IC 352 61952 4598 560-LBGA Exposed Pad, Metal

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4052XL-2BG560I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4052XL-2BG560I
Embedded - FPGAs (Field Programmable Gate Array) XC4052XL-2BG560I
IC FPGA 352 I/O 560MBGA

IC FPGA 352 I/O 560MBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4052XL-2BG560I XC4052XL-2BG560I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 52000 52000
Logic Cells / Logic Blocks 4598 4598
Package Type Other; 560-LBGA Exposed Pad, Metal
User I/Os 352 pins 352 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details