Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4052XL-1HQ240C

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4052XL-1HQ240C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series, featuring a capacity of 52,000 logic gates and 61,952 bits of RAM. It operates at a low voltage of 3.3V and is designed for high-speed applications, supporting synchronous system clock rates of up to 80 MHz, with internal performance exceeding 150 MHz. The device includes 352 user I/O pins and is equipped with advanced routing capabilities, including buffered interconnects for maximum speed and a flexible clock network that allows for virtually unlimited clock signals. This FPGA supports various memory configurations, including edge-triggered and dual-port RAM modes, enhancing its versatility for complex designs. It is backward compatible with previous XC4000 devices, allowing for easier upgrades and integration into existing systems. The XC4052XL-1HQ240C is suitable for applications requiring high-density logic and rapid reconfiguration, making it an effective choice for engineers looking to implement custom logic solutions in their projects.

Datasheet Summary
Powered by GS/AI

The XC4052XL-1HQ240C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series, featuring a capacity of 52,000 logic gates and 61,952 bits of RAM. It operates at a low voltage of 3.3V and is designed for high-speed applications, supporting synchronous system clock rates of up to 80 MHz, with internal performance exceeding 150 MHz. The device includes 352 user I/O pins and is equipped with advanced routing capabilities, including buffered interconnects for maximum speed and a flexible clock network that allows for virtually unlimited clock signals. This FPGA supports various memory configurations, including edge-triggered and dual-port RAM modes, enhancing its versatility for complex designs. It is backward compatible with previous XC4000 devices, allowing for easier upgrades and integration into existing systems. The XC4052XL-1HQ240C is suitable for applications requiring high-density logic and rapid reconfiguration, making it an effective choice for engineers looking to implement custom logic solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4052XL-1HQ240C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4052XL-1HQ240C
FPGAs (Field Programmable Gate Array) XC4052XL-1HQ240C
XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4052XL-1HQ240C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4052XL-1HQ240C
FPGAs (Field Programmable Gate Array) XC4052XL-1HQ240C
XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 193 61952 4598 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4052XL-1HQ240C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4052XL-1HQ240C
Embedded - FPGAs (Field Programmable Gate Array) XC4052XL-1HQ240C
IC FPGA 193 I/O 240QFP

IC FPGA 193 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4052XL-1HQ240C XC4052XL-1HQ240C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 52000 52000
Logic Cells / Logic Blocks 4598 4598
Package Type QFP; Other; 240-BFQFP Exposed Pad
User I/Os 193 pins 193 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details