Win Source Part Number: 1032574-XC4025E-4PG2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 12
Number of I/O: 192
Number of LABs/CLBs: 1024
Number of Logic Elements/Cells: 2432
Total RAM Bits: 32768
Number of Gates: 25000
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 223-BCPGA
Supplier Device Package: 223-CPGA (47.24x47.24)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4025E-4PG223CXC402
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4025E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 192 I/O 223CPGA Product overview: XC4025E-4PG223C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4025E-4PG223C can be used for catalog matching and distributor lookup.
IC FPGA 192 I/O 223CPGA
XC4000E/X Field Programmable Gate Array (FPGA) IC 192 32768 2432 223-BCPGA
XC4000E/X Field Programmable Gate Array (FPGA) IC 192 32768 2432 223-BCPGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1032574-XC4025E-4PG223C | 696-XC4025E-4PG223C | XC4025E-4PG223C | XC4025E-4PG223C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 25000 | 25000 | 25000 | 25000 |
| Logic Cells / Logic Blocks | 2432 | 2432 | 2432 | 2432 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |