Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4025E-3HQ304C

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4025E-3HQ304C is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features a logic capacity of 25,000 gates and supports a maximum of 32,768 bits of RAM. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, achieving synchronous system clock rates of up to 80 MHz, with internal performance exceeding 150 MHz. This FPGA includes 2,432 logic cells and is equipped with 256 user I/O pins, providing flexibility for various design requirements. The architecture incorporates configurable logic blocks (CLBs) and a robust routing network, allowing for complex interconnect patterns. The XC4025E also supports reconfigurability, enabling dynamic changes to logic functions while in operation, which is beneficial for applications requiring adaptability. The device is compatible with existing XC4000 series designs, facilitating easier integration into current projects. It is suitable for applications that demand high-speed processing and extensive logic capabilities, making it a viable option for engineers looking to implement advanced FPGA solutions.

Datasheet Summary
Powered by GS/AI

The XC4025E-3HQ304C is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features a logic capacity of 25,000 gates and supports a maximum of 32,768 bits of RAM. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, achieving synchronous system clock rates of up to 80 MHz, with internal performance exceeding 150 MHz. This FPGA includes 2,432 logic cells and is equipped with 256 user I/O pins, providing flexibility for various design requirements. The architecture incorporates configurable logic blocks (CLBs) and a robust routing network, allowing for complex interconnect patterns. The XC4025E also supports reconfigurability, enabling dynamic changes to logic functions while in operation, which is beneficial for applications requiring adaptability. The device is compatible with existing XC4000 series designs, facilitating easier integration into current projects. It is suitable for applications that demand high-speed processing and extensive logic capabilities, making it a viable option for engineers looking to implement advanced FPGA solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4025E-3HQ304C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4025E-3HQ304C
FPGAs (Field Programmable Gate Array) XC4025E-3HQ304C
XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4025E-3HQ304C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4025E-3HQ304C
FPGAs (Field Programmable Gate Array) XC4025E-3HQ304C
XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 256 32768 2432 304-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4025E-3HQ304C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4025E-3HQ304C
Embedded - FPGAs (Field Programmable Gate Array) XC4025E-3HQ304C
IC FPGA 256 I/O 304PQFP

IC FPGA 256 I/O 304PQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4025E-3HQ304C XC4025E-3HQ304C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 25000 25000
Logic Cells / Logic Blocks 2432 2432
Package Type QFP; Other; 304-BFQFP Exposed Pad
User I/Os 256 pins 256 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details