Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4020XL-3PQ160I

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4020XL-3PQ160I is a Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a capacity of 20,000 logic gates and supports a maximum of 224 user I/O pins. This device operates at a supply voltage of 3.3V and is designed for high-performance applications, achieving system speeds of up to 80 MHz. The XC4020XL includes advanced features such as abundant routing resources, flexible function generators, and support for dual-port RAM configurations. It is also backward compatible with previous XC4000 devices, allowing for easier upgrades. The FPGA can be reprogrammed an unlimited number of times, making it suitable for dynamic hardware changes and rapid prototyping. This product is ideal for engineers looking for a versatile and high-capacity FPGA solution for complex designs.

Datasheet Summary
Powered by GS/AI

The XC4020XL-3PQ160I is a Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a capacity of 20,000 logic gates and supports a maximum of 224 user I/O pins. This device operates at a supply voltage of 3.3V and is designed for high-performance applications, achieving system speeds of up to 80 MHz. The XC4020XL includes advanced features such as abundant routing resources, flexible function generators, and support for dual-port RAM configurations. It is also backward compatible with previous XC4000 devices, allowing for easier upgrades. The FPGA can be reprogrammed an unlimited number of times, making it suitable for dynamic hardware changes and rapid prototyping. This product is ideal for engineers looking for a versatile and high-capacity FPGA solution for complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4020XL-3PQ160I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4020XL-3PQ160I
FPGAs (Field Programmable Gate Array) XC4020XL-3PQ160I
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4020XL-3PQ160I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4020XL-3PQ160I
FPGAs (Field Programmable Gate Array) XC4020XL-3PQ160I
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 25088 1862 160-BQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4020XL-3PQ160I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4020XL-3PQ160I
Embedded - FPGAs (Field Programmable Gate Array) XC4020XL-3PQ160I
IC FPGA 129 I/O 160QFP

IC FPGA 129 I/O 160QFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4020XL-3PQ160I XC4020XL-3PQ160I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 20000 20000
Logic Cells / Logic Blocks 1862 1862
Package Type QFP; Other; 160-BQFP
User I/Os 129 pins 129 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EFC484-2X - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 338 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details